EN
  • EN
  • DE

SN74LVC1G08GW

Part No SN74LVC1G08GW
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095161-SN74LVC1G08GW
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G08GW CAD Model

Description

The SN74LVC1G08GW from Texas Instruments is a high-performance, single 2-input positive AND gate that operates from a voltage range of 1.65 V to 5.5 V. This versatile gate is designed for use in a wide array of applications ranging from consumer electronics to industrial systems. Its small footprint and low power consumption make it ideal for space-constrained and power-sensitive applications.

Key Features

  • Wide Voltage Range: Operates from 1.65 V to 5.5 V, compatible with a variety of logic levels and systems.
  • High-Speed Operation: With a typical tpd of 3.4 ns at 3.3 V, it provides fast response times suitable for high-speed signal processing.
  • Low Power Consumption: Its low power design ensures minimal power draw, making it suitable for battery-operated and power-sensitive applications.
  • Logic Level Translation: Capable of translating between different logic levels, allowing for interface with multiple devices operating at different voltage levels.
  • Robustness: Provides excellent ESD protection, ensuring reliability and longevity in harsh environments.

Applications

The SN74LVC1G08GW is commonly used in a variety of applications due to its versatility, including:

  • Servers
  • Networking equipment
  • Consumer electronics
  • Embedded systems
  • Signal processing

Package and Quality

The device comes in a compact 5-pin SOT-353 (SC-70) package, which is suitable for surface-mount technology (SMT) and helps to save space on printed circuit boards (PCBs). Texas Instruments ensures high manufacturing standards, with rigorous testing and quality control processes in place to guarantee the performance and reliability of the SN74LVC1G08GW.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The SN74LVC1G08GW adheres to international environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7400 $51.8000
165+ $0.6072 $100.1880
255+ $0.5883 $150.0165
355+ $0.5693 $202.1015
455+ $0.5503 $250.3865
610+ $0.4934 $300.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess