Product Overview: SN74LVC1G240DCKT from Texas Instruments
The SN74LVC1G240DCKT is a single inverter buffer/driver with a 3-state output from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This device is capable of driving loads with high capacitance with minimal power consumption, making it an ideal choice for a wide range of applications including mobile phones, portable electronics, and other battery-operated devices.
Constructed with advanced silicon-gate CMOS technology, the SN74LVC1G240DCKT ensures that the quiescent power consumption is kept to a minimum by providing a very low on-state resistance, thus reducing power loss when the driver is active. The device is characterized for operation from -40°C to 85°C, making it reliable in various operating conditions.
Key Features
- Logic Type: Inverter Buffer/Driver with 3-State Output
- Operating Voltage Range: 1.65 V to 5.5 V
- Output Drive Capability: Can drive up to 24 mA at 5 V
- Low Power Consumption: Reduced power usage due to low on-state resistance
- Flexible Use: Compatible with inputs from 5 V down to 1.8 V
- Package: Comes in a compact SC70-6 (SOT-363) package
- Temperature Range: Operational from -40°C to 85°C
Applications
The versatility of the SN74LVC1G240DCKT allows it to be used in a variety of applications, including:
- Logic Level Translation
- Signal Gating
- Power Amplification
- Line Driving
- Memory Address Driving
Its ability to interface with different voltage levels makes it particularly useful in mixed-voltage systems where signal integrity is crucial. The 3-state output feature also allows for connection to a bus or other high-impedance state systems without drawing excess current or causing contention issues.
With its robust design and wide voltage range, the SN74LVC1G240DCKT from Texas Instruments is a reliable and efficient solution for your buffering and driving needs. Whether you're working on a new design or updating an existing one, this device offers the performance and flexibility required for today's electronic devices.