EN
  • EN
  • DE

SN74LVC1G386DSFR

Part No SN74LVC1G386DSFR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 3-INP 6SON  /  XOR (Exclusive OR) IC 1 Channel 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-SON (1x1)
Package / Case 6-XFDFN
Base Product Number 74LVC1G386
Other Names 296-30127-6,-296-30127-1,2156-SN74LVC1G386DSFR,296-30127-1,-SN74LVC1G386DSFRR,296-SN74LVC1G386DSFRDKR,296-SN74LVC1G386DSFRCT,296-SN74LVC1G386DSFRTR,296-30127-2,296-30127-1,TEXTISSN74LVC1G386DSFR,296-30127-6,296-30127-2,-296-30127-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257592-SN74LVC1G386DSFR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G386DSFR CAD Model

Description

Product Overview: SN74LVC1G386DSFR

The SN74LVC1G386DSFR is a single 3-input exclusive-OR (XOR) gate integrated circuit (IC) from Texas Instruments, a leader in semiconductor solutions. This tiny but powerful component is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it is designed to operate at lower power supply voltages with high-speed interface compatibility.

Key Features

  • Low Voltage Operation: The device supports a wide supply voltage range from 1.65V to 5.5V, making it suitable for battery-powered and low-power applications.
  • High-Speed Performance: It offers a balanced propagation delay and transition times, ensuring high-speed operation for the most demanding applications.
  • Compatibility: Inputs are compatible with a variety of voltage levels, making it easy to interface with other logic families.
  • Power Down Protection: All inputs and outputs are equipped with power down protection, which prevents current leakage when the device is powered off.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in challenging environments.

Applications

The SN74LVC1G386DSFR is versatile and can be used in a variety of electronic circuits and systems. Its applications range from simple logic functions and signal processing to more complex computing tasks. It is often found in consumer electronics, communication devices, portable gadgets, and anywhere a reliable XOR logic function is required.

Package and Quality

Housed in an 8-pin SON package, the SN74LVC1G386DSFR is designed for surface-mount technology (SMT), allowing for efficient assembly in modern PCB manufacturing processes. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to strict industry standards for performance and reliability.

Ordering and Availability

The SN74LVC1G386DSFR is available for order through Texas Instruments' network of distributors and online retailers. Detailed specifications, datasheets, and support resources can be found on the Texas Instruments website to assist designers and engineers in integrating this component into their projects.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess