EN
  • EN
  • DE

SN74AXCH4T245RSVR

Part No SN74AXCH4T245RSVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AXCH
Package Tape & Reel
Product Status Active
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 4
Input Type -
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number 74AXCH4T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371331-SN74AXCH4T245RSVR
Ultra Librarian 3D Model Ultra Librarian SN74AXCH4T245RSVR CAD Model

Description

SN74AXCH4T245RSVR - Texas Instruments 4-Bit Dual-Supply Bus Transceiver

The SN74AXCH4T245RSVR from Texas Instruments is a state-of-the-art 4-bit dual-supply bus transceiver designed to facilitate seamless data transfer between two different voltage domains. This robust component is part of the Texas Instruments' SN74AXC family, which is renowned for its high-speed, level-shifting capabilities.

Key Features:

  • Wide Voltage Range: The device supports a wide range of operating voltages, with V<sub>CCA ranging from 0.65 V to 3.6 V and V<sub>CCB from 1.2 V to 3.6 V, making it versatile for interfacing between low-voltage and higher-voltage logic circuits.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, the SN74AXCH4T245RSVR ensures swift and efficient communication between devices, which is particularly beneficial in high-performance computing and networking applications.
  • Direction Control: The direction of data flow is controlled by the DIR input, allowing for flexible bidirectional operation.
  • Output Enable: The OE (Output Enable) input allows the user to place the I/O ports in a high-impedance state, thereby facilitating the use of shared data buses.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Robust ESD Protection: It features robust Electrostatic Discharge (ESD) protection, ensuring the device's reliability and longevity in challenging environments.

Applications:

The SN74AXCH4T245RSVR is well-suited for a variety of applications that require voltage level translation or data transfer between two different voltage domains, such as:

  • Mobile Phones
  • Tablets
  • Notebooks
  • Data Communication Systems
  • Networking Equipment

Package and Quality:

This component is offered in a compact UQFN package, which is highly space-efficient, making it an excellent choice for dense PCB layouts. Texas Instruments is committed to delivering high-quality products, and the SN74AXCH4T245RSVR is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3135 $52.5400
95+ $1.0778 $102.3910
145+ $1.0441 $151.3945
200+ $1.0104 $202.0800
260+ $0.9767 $253.9420
345+ $0.8757 $302.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,104 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess