EN
  • EN
  • DE

SN74LVC2G79DCUR

Part No SN74LVC2G79DCUR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP | IC FF D-TYPE DUAL 1BIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Bits per Element 1
Clock Frequency 160MHz
Max Propagation Delay at V, Max CL 4.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Iq) 5μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Family Part Number 74LVC2G79
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255660-SN74LVC2G79DCUR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G79DCUR CAD Model

Description

The SN74LVC2G79DCUR is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments, crafted to meet the exigencies of advanced digital systems. This device is part of the LVC family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features

  • High-Speed Operation: The SN74LVC2G79DCUR is designed to operate at a significant speed, making it suitable for high-frequency data processing applications.
  • Low Power Consumption: Operating at a low voltage range, this IC ensures reduced power consumption, which is crucial for battery-operated and power-sensitive devices.
  • Dual Flip-Flop Configuration: The dual flip-flop setup allows for more compact designs, saving space on PCBs and reducing overall system complexity.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 1.65 V to 5.5 V, providing design flexibility for interfacing with both 3.3 V and 5 V systems.
  • Edge-Triggered Design: Positive-edge triggering ensures that state changes occur at a specific point in the clock cycle, enhancing the reliability and predictability of timing operations.
  • Output Drive Capability: The device can drive up to 24 mA at the outputs, allowing it to drive heavier loads when required.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection helps to prevent damage to the device during handling and operation.

Applications

The SN74LVC2G79DCUR is ideal for a variety of applications, including but not limited to:

  • Frequency division
  • Counters
  • Control registers
  • Data storage
  • Flip-flop-based state machines

Quality and Reliability

As with all Texas Instruments products, the SN74LVC2G79DCUR is manufactured to the highest quality standards, ensuring both reliability and performance. This device is available in a VSSOP (DCU) 8-pin package, providing a compact footprint for space-constrained applications.

Ordering Information

The product is available under the orderable part number SN74LVC2G79DCUR. For detailed information, including pricing, packaging, and availability, please visit the Texas Instruments website or contact your local Texas Instruments sales office.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2404 $50.4840
510+ $0.1972 $100.5720
785+ $0.1911 $150.0135
1,085+ $0.1849 $200.6165
1,400+ $0.1788 $250.3200
1,875+ $0.1603 $300.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess