Overview of SN74LVC573A-EP
The SN74LVC573A-EP from Texas Instruments is an advanced performance, octal transparent D-type latch that is designed to meet the needs of high-speed and low-voltage applications. This robust component belongs to the LVC family, which is known for its low-voltage operation and high-speed interfacing capabilities.
Key Features
- Wide Operating Voltage Range: The device functions optimally within a voltage range of 2.7 V to 3.6 V, making it suitable for interfacing with 3.3 V logic systems without the need for level shifting.
- Enhanced Product (EP) Series: As part of Texas Instruments' EP series, this product comes with extended temperature ranges and enhanced product change notification, ensuring reliability in demanding applications.
- High Drive Capability: The SN74LVC573A-EP can drive up to 24 mA at the outputs, providing strong signal integrity.
- Low Power Consumption: The device features a reduced power consumption profile, which is crucial for power-sensitive designs.
- Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II standards, offering robust latch-up performance.
Applications
The SN74LVC573A-EP is versatile and can be used in a wide array of applications, including:
- Industrial control systems
- Telecommunications equipment
- Portable electronics
- Data storage devices
- High-speed data acquisition systems
Technical Specifications
With an operating temperature range of -55°C to 125°C, the SN74LVC573A-EP is designed for environments that require rugged performance. The device is available in a variety of packages, including DBQ (SSOP), DW (SOIC), and N (PDIP), allowing for flexible integration into different systems.
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable components. The SN74LVC573A-EP is no exception, with its design and manufacturing processes tailored to ensure consistent performance and durability over its operational lifespan.
For detailed information, including pin configurations, electrical characteristics, and timing diagrams, please refer to the official Texas Instruments datasheet for the SN74LVC573A-EP.