EN
  • EN
  • DE

SN74LVT240ADGVRG4

Part No SN74LVT240ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20TVSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259238-SN74LVT240ADGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVT240ADGVRG4 CAD Model

Description

SN74LVT240ADGVRG4: Octal Buffer/Driver with 3-State Outputs by Texas Instruments

The SN74LVT240ADGVRG4 is a high-performance, octal buffer/driver designed by Texas Instruments to provide the ideal solution for driving bus lines or buffer memory address registers. This integrated circuit features eight non-inverting buffers with 3-state outputs, ensuring versatile interfacing and bus-matching capabilities in a variety of high-speed and high-drive applications.

Constructed with advanced BiCMOS technology, the SN74LVT240ADGVRG4 offers optimal speed-power combination which is crucial for reducing power consumption without compromising performance. The device operates at a voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and ideal for interfacing with 3.3V logic levels.

One of the key benefits of the SN74LVT240ADGVRG4 is its bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors. This not only simplifies board design but also reduces overall system cost and complexity. The bus hold feature maintains the last active state of the inputs when they are left open, preventing them from floating and ensuring stable operation.

The device is offered in a compact 20-pin TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, providing a space-saving footprint for densely packed PCBs. This packaging also enhances thermal dissipation and allows for efficient use in a variety of industrial and commercial applications.

With its 3-state outputs, the SN74LVT240ADGVRG4 can be placed in a high-impedance state, allowing for bidirectional data flow control on a shared bus. This is essential for multiprocessor or memory-sharing systems, where data integrity and proper bus arbitration are critical.

In summary, the SN74LVT240ADGVRG4 from Texas Instruments is a robust and versatile octal buffer/driver that offers high-speed operation, low-power consumption, and the reliability needed for modern electronic systems. Whether used in computing, networking, or communication equipment, this device is engineered to meet the stringent requirements of today's sophisticated digital environments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess