EN
  • EN
  • DE

SN74LVT8980DW

Part No SN74LVT8980DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC TEST-BUS CONTROLLER 24-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVT
Package Tube
Product Status Obsolete
Logic Type Embedded Test-Bus Controllers
Supply Voltage 2.7V ~ 3.6V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVT8980
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673230-SN74LVT8980DW
Ultra Librarian 3D Model Ultra Librarian SN74LVT8980DW CAD Model

Description

The SN74LVT8980DW from Texas Instruments is a highly sophisticated integrated circuit designed to meet the rigorous demands of contemporary digital systems. This advanced component is a testament to Texas Instruments' commitment to providing cutting-edge technology that enhances the performance and reliability of electronic devices.

Key Features

  • Technology: The device is built using the Low-Voltage BiCMOS Technology (LVT), which allows for lower operating voltages and reduced power consumption without compromising on speed and performance.
  • Speed: It offers high-speed operation, making it ideal for applications that require quick data processing and transfer.
  • Compatibility: The SN74LVT8980DW is designed to be compatible with both 3.3V and 5V systems, providing flexibility and ease of integration into various circuit designs.
  • Package: Housed in a 24-pin SOIC (Small Outline Integrated Circuit) package, it ensures a compact footprint, which is crucial for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in environments that experience extreme temperature variations.

Applications

The versatility of the SN74LVT8980DW makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Data communication and networking equipment, such as routers, switches, and hubs.
  • High-speed data acquisition systems, where rapid sampling and processing of data are critical.
  • Computing systems, including servers and high-performance workstations, where reliable and fast data transfer is essential.
  • Industrial control systems that require robust performance in harsh operating conditions.

Conclusion

In summary, the SN74LVT8980DW is a powerful component that combines speed, efficiency, and versatility. Its robust design and compatibility with multiple voltage systems make it a go-to solution for engineers and designers looking to enhance the performance of their digital systems. Texas Instruments' reputation for quality and innovation is well represented in this state-of-the-art integrated circuit.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6864 $61.3728
4+ $25.1786 $100.7144
7+ $24.3917 $170.7419
9+ $23.6049 $212.4441
11+ $22.8181 $250.9991
15+ $20.4576 $306.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess