EN
  • EN
  • DE

SN74LVTH373DWRG4

Part No SN74LVTH373DWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVTH
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.7ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVTH373
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257225-SN74LVTH373DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH373DWRG4 CAD Model

Description

Product Overview: SN74LVTH373DWRG4

The SN74LVTH373DWRG4 is a high-performance, octal transparent D-type latch designed by Texas Instruments. This integrated circuit is part of the LVTH family, which is well-known for its low-voltage, high-speed operation and compatibility with mixed-voltage systems. The device is optimized for 3.3V power supply systems but can operate with a supply voltage range from 2.7V to 3.6V, making it versatile for various applications.

This product features eight latches with 3-state outputs, allowing for connection to a bus-oriented system. The transparent nature of the latches means that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs. This functionality is essential for interfacing and buffering in complex digital systems where data integrity is critical.

The SN74LVTH373DWRG4 offers a high drive capability with a -32 mA IOH and 64 mA IOL, which is suitable for driving heavy loads or for use in bus-termination applications. Additionally, the device boasts a fast propagation delay and setup time, which is crucial for high-speed operations.

This product is packaged in a wide-body SOIC (DW) package with 20 pins and is specified for the extended industrial temperature range of -40°C to 85°C. The SN74LVTH373DWRG4 is designed with a flow-through architecture that optimizes PCB layout, minimizing signal skew and improving signal integrity. Moreover, the device is fully characterized for partial power-down applications using IOFF, which ensures the outputs enter a high-impedance state to prevent damaging backflow current through the device when it is powered down.

Overall, the SN74LVTH373DWRG4 is a reliable and efficient solution for data storage and transfer in systems that require high-speed, low-power operation and robust interface capabilities. Its ease of use and compatibility with existing systems make it an excellent choice for designers looking to upgrade their digital circuitry.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to €0.8053
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to €0.2489
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to €1.0545
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to €0.2942
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to €0.2060
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess