Product Overview: SN74LVTH573 Octal Transparent D-Type Latches
The SN74LVTH573 from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs designed to provide efficient and reliable solutions for a wide range of digital applications. This integrated circuit is part of the LVTH family, which means it operates with low-voltage and features high threshold logic. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its robust latch function and fast throughput.
Key Features:
- Logic Type: Octal Transparent D-Type Latches with 3-state outputs
- Bus Hold: The device incorporates bus-hold data inputs which eliminate the need for external pull-up resistors to hold unused inputs.
- Logic Level: Operates at a 2.5V to 3.3V VCC supply voltage, making it ideal for interfacing with high-speed microprocessors.
- Performance: Provides a typical tPD of 3.8 ns at 3.3V, ensuring high-speed operation.
- I/O Capability: Offers 24mA balanced output sink and source capability, providing good drive capabilities.
- Compatibility: Input and output interface capability to systems at 5V VCC.
- Package: Available in multiple package options including TSSOP (Thin Shrink Small Outline Package) and DB (DIP) for flexible design implementation.
Applications:
The SN74LVTH573 is designed to be used in applications where the need for a temporary storage of data is required. It is particularly useful in:
- Buffer registers
- I/O ports
- Bidirectional bus drivers
- System control registers
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVTH573 is no exception. It is designed to meet the stringent requirements of the industrial and commercial market segments. The device is also supported by Texas Instruments' comprehensive technical documentation, making integration into your design a seamless process.
Overall, the SN74LVTH573 from Texas Instruments represents a blend of performance, flexibility, and reliability, making it an excellent choice for designers looking to optimize their digital systems.