EN
  • EN
  • DE

SN74S1051DR

Part No SN74S1051DR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 12-BIT BUS TERM ARRAY16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Schottky Barrier Diode Bus-Termination Array
Number of Bits 12
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 065660-SN74S1051DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74S1051DR CAD Model

Description

The SN74S1051DR is an advanced integrated circuit (IC) designed and manufactured by Texas Instruments, a leading global semiconductor company. This product belongs to the SN74 series that is highly recognized for its exceptional performance in electronic applications.

The SN74S1051DR is a high-speed, low-power Schottky diode, known for its superior speed and energy efficiency. It is designed with 16-bit bus transceivers and 3-state outputs that allow for high-level performance in various applications. This IC is also equipped with D-type flip-flops that control the data flow, making it an excellent choice for data storage and transfer applications.

The SN74S1051DR comes in a standard Surface-Mount Device (SMD) package, which is easy to install and suitable for automated assembly processes. Its compact size allows it to fit into a variety of electronic devices, making it a versatile choice for designers and engineers. Furthermore, this IC is RoHS compliant, ensuring that it meets all environmental safety standards.

One of the key features of the SN74S1051DR is its wide operating voltage range. This allows it to function effectively in a diverse range of electronic environments, from low-power handheld devices to high-performance industrial machinery. Its high-speed data transfer capability makes it an ideal choice for applications that require quick and efficient data processing.

In addition to its technical specifications, the SN74S1051DR is backed by Texas Instruments' reputation for quality and reliability. With the company's rigorous testing and quality control measures, customers can trust the performance and durability of this IC. Whether you are designing a new electronic device or upgrading an existing one, the SN74S1051DR is a reliable and efficient choice.

Overall, the SN74S1051DR is a testament to Texas Instruments' commitment to innovation and quality. With its superior performance, versatility, and reliability, this IC is a valuable addition to any electronic design project.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Pericom
Lowest to $8.2081
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2075 $50.4525
17+ $5.9138 $100.5346
27+ $5.7290 $154.6830
37+ $5.5442 $205.1354
47+ $5.3594 $251.8918
63+ $4.8050 $302.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess