EN
  • EN
  • DE

SN74S151D

Part No SN74S151D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16SOIC / Multiplexer 1 x 8:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74S
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74S1
Other Names TEXTISSN74S151D,2156-SN74S151D-TI
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256496-SN74S151D
Ultra Librarian 3D Model Ultra Librarian SN74S151D CAD Model

Description

The SN74S151D, a high-performance integrated circuit from Texas Instruments, is an 8-input digital multiplexer that offers efficient data selection to various data processing applications. It is a significant component in digital systems where it is necessary to select one line of data from up to eight sources.

Key Features

  • Wide Operating Voltage Range: The device is designed to accommodate a wide range of operating voltages, making it suitable for various digital systems.
  • High-Speed Performance: With its fast switching capability, the SN74S151D ensures rapid data selection and processing, which is crucial for performance-critical applications.
  • Low Power Consumption: Engineered for efficiency, the device consumes minimal power, which is ideal for portable and energy-sensitive applications.
  • Improved Output Drive: The SN74S151D offers robust output drive capabilities, ensuring reliable signal transmission even in demanding conditions.
  • Multiple Package Options: Available in a compact SOIC package, the SN74S151D is designed for space-constrained applications, while still offering ease of integration into various circuit designs.

Product Specifications

Parameter Value
Logic Family S
Number of Circuits 1
Number of Inputs 8
Number of Outputs 1
Output Type Standard
Package / Case SOIC-16
Operating Temperature -55°C to +125°C

Applications

The SN74S151D is versatile in its use, suitable for a variety of applications such as data routing, signal gating, binary addressing, and many other functions that require selection from multiple input sources. Its reliability and speed make it a preferred choice for telecommunications, computing, industrial electronics, and other high-performance digital systems.

For detailed information, technical specifications, and support resources, visit the Texas Instruments official website or contact their customer support for assistance with the SN74S151D 8-Input Multiplexer.

You May Also Be Interested in

Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess