EN
  • EN
  • DE

SN74SSQEB32882ZALR

Part No SN74SSQEB32882ZALR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REGSTR BUFFER 28-56BIT 176BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Supply Voltage 1.25V, 1.35V, 1.5V
Number of Bits 28, 56
Mounting SMD (SMT)
Case / Package 176-NFBGA (13.5x8)
Win Source Part Number 030433-SN74SSQEB32882ZALR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74SSQEB32882ZALR CAD Model

Description

Product Overview: SN74SSQEB32882ZALR from Texas Instruments

The SN74SSQEB32882ZALR is a high-performance, 25-bit to 25-bit registered bus exchanger manufactured by Texas Instruments. This device is designed to operate from a 1.5V to 3.6V VCC range, making it an ideal choice for a wide variety of applications. It is part of the well-known SN74 series, renowned for its robust performance and reliability.

Key Features

  • Operates from a 1.5V to 3.6V VCC range
  • 25-bit to 25-bit registered bus exchanger
  • Part of the reliable SN74 series

Applications

The SN74SSQEB32882ZALR from Texas Instruments is designed for a broad range of applications. It is particularly suitable for systems that require high-speed data transmission and storage, such as servers, data centers, and high-performance computing systems.

Quality and Reliability

Like all Texas Instruments products, the SN74SSQEB32882ZALR is designed with a focus on quality and reliability. It meets or exceeds all relevant industry standards, ensuring that it delivers consistent performance in even the most demanding environments.

Ordering Information

The SN74SSQEB32882ZALR is available for order directly from Texas Instruments or from authorized distributors. For detailed pricing information and availability, please visit the Texas Instruments website or contact an authorized distributor.

Conclusion

In conclusion, the SN74SSQEB32882ZALR is a high-performance, 25-bit to 25-bit registered bus exchanger that operates from a 1.5V to 3.6V VCC range. With its robust performance, wide range of potential applications, and the reliability of the Texas Instruments brand, it is an excellent choice for systems that require high-speed data transmission and storage.

You May Also Be Interested in

Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8752 $55.5008
9+ $11.3848 $102.4632
14+ $11.0291 $154.4074
19+ $10.6733 $202.7927
25+ $10.3175 $257.9375
33+ $9.2502 $305.2566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess