EN
  • EN
  • DE

SN74SSTV16857

Part No SN74SSTV16857
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 14-BIT REGISTERED BUFFER WITH SSTL 2 INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256090-SN74SSTV16857
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74SSTV16857 CAD Model

Description

Product Overview: SN74SSTV16857

The SN74SSTV16857 from Texas Instruments is a high-performance, 14-bit universal bus driver designed with the latest technology to provide a seamless interface between different voltage levels. This integrated circuit is part of the SSTV16857 series, which are known for their robust performance and reliability in a wide range of applications.

Key Features

  • Compatibility: The SN74SSTV16857 is compatible with standard SSTL_2 interfaces, ensuring easy integration with existing systems.
  • Voltage Range: It operates at a nominal voltage of 2.5V or 3.3V, with a wide range of permissible voltages to accommodate various system requirements.
  • High-Speed Operation: Designed for high-speed transmission, it minimizes propagation delay and enables faster data processing, making it ideal for performance-critical applications.
  • Low Power Consumption: The device is optimized for low power consumption, helping to reduce the overall power requirements of the systems it is used in.
  • Flexible Bus Management: With the ability to act as a universal bus driver, the SN74SSTV16857 can be used for both driving and receiving signals, providing flexibility in bus management.

Applications

The SN74SSTV16857 is suitable for a broad range of applications, including:

  • High-speed data transfer systems
  • Memory interface circuits
  • Networking and telecommunication equipment
  • Servers and data storage devices
  • Embedded systems requiring level translation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74SSTV16857 is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected of TI products. This level of reliability makes it a trusted component in industrial, commercial, and even critical systems that demand consistent performance.

Support and Resources

Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the SN74SSTV16857 into their projects. Texas Instruments also provides customer support and community forums for additional assistance and knowledge sharing.

Overall, the SN74SSTV16857 from Texas Instruments is a versatile and dependable component that enhances the functionality and efficiency of electronic systems across a wide array of industries.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess