The SN75454BD is a high-quality integrated circuit produced by Texas Instruments, renowned for its efficiency and reliability in various electronic applications. This particular device is part of the family of peripheral drivers designed to provide optimal interfacing between logic families and high-current loads, thus making it an essential component for a wide array of electronic projects and commercial devices.
Key Features
- Dual Peripheral Drivers: The SN75454BD contains two individual peripheral driver circuits within a single package, allowing for compact and efficient designs.
- High-Voltage Outputs: This device is capable of delivering output voltages up to 36V, making it suitable for driving a variety of high-voltage loads.
- High-Current Handling: Each driver can source up to 200 mA of output current, providing ample drive capability for numerous applications.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the SN75454BD is designed to perform reliably in extreme environmental conditions.
- Protection Features: The device includes built-in clamp diodes for inductive transient suppression, safeguarding the drivers against voltage spikes that can occur when driving inductive loads.
Applications
The SN75454BD is highly versatile and can be used in a multitude of applications, including:
- Relay drivers
- LED and display drivers
- Line drivers
- Logic buffers
- Motor controllers
- Hammer drivers for printers and typewriters
Technical Specifications
Parameter
Value
Output Voltage (Max)
36V
Output Current (Max per Channel)
200mA
Input Logic Level
Compatible with TTL and CMOS
Package Type
SOIC
Pin Count
8
Operating Temperature Range
-40°C to 85°C
With its robust design and powerful driving capabilities, the SN75454BD from Texas Instruments is an excellent choice for designers and engineers looking to create reliable and efficient electronic systems.