EN
  • EN
  • DE

SN75C3238EDWR

Part No SN75C3238EDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28SOIC  /  5/3 Transceiver Full RS232 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 75C3238
Other Names -296-21084-1,TEXTISSN75C3238EDWR,-296-21084-1,296-21084-6,SN75C3238EDWRG4,-SN75C3238EDWRR,-SN75C3238EDWRG4,296-21084-2,SN75C3238EDWRG4,-SN75C3238EDWRG4R,296-21084-1,2156-SN75C3238EDWR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261540-SN75C3238EDWR
Ultra Librarian 3D Model Ultra Librarian SN75C3238EDWR CAD Model

Description

The SN75C3238EDWR is a state-of-the-art integrated circuit from Texas Instruments, designed for reliable serial communication. This device is part of the transceiver family that facilitates RS-232 communication, which is widely used in serial port interfaces for data exchange between computers and other peripherals.

Key Features

  • Interface Type: The SN75C3238EDWR is an RS-232 transceiver that supports the standard serial communication protocol.
  • Number of Drivers/Receivers: This device includes 3 drivers and 5 receivers, providing flexible connectivity options for multiple serial devices.
  • Data Rate: It supports data transfer rates up to 250 kbps, ensuring efficient and swift data communication.
  • Supply Voltage: It operates at a wide range of supply voltages from 3V to 5.5V, making it suitable for various applications and system designs.
  • ESD Protection: The transceiver comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.
  • Low Power Consumption: Designed for energy efficiency, the SN75C3238EDWR features a low-power shutdown mode that significantly reduces power consumption when not in active use.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, it is reliable in harsh environmental conditions.
  • Package: The device is available in a wide-body SOIC-20 package, which is suitable for space-constrained applications.

Applications

The SN75C3238EDWR is versatile and can be used in a variety of applications, including:

  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • Peripheral device interfaces

Why Choose SN75C3238EDWR?

With its robust design and high functionality, the SN75C3238EDWR from Texas Instruments stands out as a reliable solution for RS-232 communication. Its combination of high-speed data transfer, low power consumption, and ESD protection makes it an excellent choice for designers looking to integrate serial communication capabilities into their systems with minimal power draw and maximum protection.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess