Product Overview: SN75LVDS31D
The SN75LVDS31D from Texas Instruments is a high-performance, quad Low-Voltage Differential Signaling (LVDS) driver designed for applications requiring high-speed data transmission over controlled impedance media of approximately 100 ohms. The device is capable of transmitting data at speeds exceeding 655 Mbps (Mega bits per second), making it an ideal choice for demanding applications in telecommunications, computing, and networking.
Key Features
- High Speed: Supports data rates in excess of 655 Mbps.
- Differential Signaling: LVDS outputs for reduced electromagnetic interference (EMI) and improved signal integrity.
- Low Power Consumption: Operates with a typical supply current of 8 mA, minimizing power dissipation.
- Wide Operating Range: Designed to function over a wide range of supply voltages from 3.0 V to 3.6 V, providing flexibility in various system designs.
- Robust Protection Features: Includes over-voltage protection and thermal shutdown for enhanced reliability.
Applications
The SN75LVDS31D is suitable for a broad array of high-speed data transmission applications, which include:
- Backplane interconnects
- Clock distribution networks
- Digital copiers, printers, and scanners
- Network switches and routers
- Computer peripheral interfacing
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.0 V to 3.6 V
Signaling Rate
>655 Mbps
Operating Temperature Range
-40°C to 85°C
Package Type
SOIC (D)
Number of Pins
16
Overall, the SN75LVDS31D from Texas Instruments stands out as a robust and reliable solution for high-speed differential data transmission, bringing together performance, efficiency, and versatility to meet the requirements of modern digital communication systems.