EN
  • EN
  • DE

SN761688PWR

Part No SN761688PWR
Manufacturer Texas Instruments
Catalog RF Mixers
Description IC MIXER 50-280MHZ DWN 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Mixer IC CATV Down Converter 50MHz ~ 280MHz 16-TSSOP
Manufacturer Texas Instruments
Series SN761688
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name SN7616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN761688PWRG4, 296-19739-2, 296-19739-1, -296-19739-1, -SN761688PWRG4-NDR, -SN761688PWR-NDR, 296-19739-6, -296-19739-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896851-SN761688PWR
Ultra Librarian 3D Model Ultra Librarian SN761688PWR CAD Model

Description

The SN761688PWR is a high-performance, integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability. This IC is specifically designed to cater to advanced RF (radio frequency) applications, offering a blend of versatility and efficiency in a compact form factor. It is commonly used in the design of digital television systems, satellite receivers, and other sophisticated communication devices.

Key Features

  • Dual-Band Tuner: The SN761688PWR is capable of receiving both VHF and UHF signals, making it an ideal component for applications requiring multi-band operation.
  • Low Noise Figure: This IC maintains a low noise figure, which is crucial for maintaining signal integrity and quality, especially in environments with high RF interference.
  • High Sensitivity: With its high sensitivity, the SN761688PWR ensures reliable reception of weak signals, which is essential for maintaining performance over long distances or through obstacles.
  • Integration: The level of integration offered by the SN761688PWR reduces the need for external components, simplifying the design and reducing the overall cost and size of the end product.

Applications

  • Digital TV receivers
  • Set-top boxes
  • Satellite receivers
  • RF communication systems

Technical Specifications

The SN761688PWR operates within a specific range of frequencies and is designed to interface seamlessly with other components in a system. It is available in a TSSOP (Thin Shrink Small Outline Package) that ensures a minimal footprint on printed circuit boards, making it suitable for compact designs.

Quality and Support

Texas Instruments is committed to providing high-quality products and the SN761688PWR is no exception. It is manufactured to meet stringent industry standards, ensuring performance and durability. Additionally, Texas Instruments offers comprehensive technical support and resources to assist with the integration of the SN761688PWR into various applications.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2219 $51.1037
55+ $1.8231 $100.2705
85+ $1.7662 $150.1270
118+ $1.7092 $201.6856
152+ $1.6522 $251.1344
203+ $1.4813 $300.7039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess