EN
  • EN
  • DE

SN761688PWRG4

Part No SN761688PWRG4
Manufacturer Texas Instruments
Catalog RF Mixers
Description IC MIXER 50-280MHZ DWN 16TSSOP  /  RF Mixer IC CATV Down Converter 50MHz ~ 280MHz 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Texas Instruments
Series SN761688
Product Status Obsolete
RF Type CATV
Frequency 50MHz ~ 280MHz
Number of Mixers 1
Gain 20dB
Noise Figure 10dB
Secondary Attributes Down Converter
Current - Supply 67mA
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN7616
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236087-SN761688PWRG4
Ultra Librarian 3D Model Ultra Librarian SN761688PWRG4 CAD Model

Description

The SN761688PWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile IC is part of TI's extensive range of products aimed at providing innovative solutions for a variety of electronic applications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for multiple RF applications.
  • Integration: It integrates several functions into a single chip, which can help reduce system complexity and save on board space.
  • Power Management: The SN761688PWRG4 includes advanced power management features to enhance energy efficiency, which is critical for battery-powered devices.
  • Package: Housed in a small and compact package, the SN761688PWRG4 is designed for space-constrained applications.
  • Temperature Range: This product operates reliably over a wide temperature range, ensuring performance in varying environmental conditions.

Applications

The SN761688PWRG4 is suitable for a wide array of applications, including:

  • Wireless communication systems
  • RF signal processing
  • Consumer electronics
  • Industrial control systems
  • Automotive applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN761688PWRG4 is built to meet stringent quality standards, ensuring reliability and performance for critical applications. Furthermore, TI provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers.

Environmental Compliance

The SN761688PWRG4 complies with various environmental standards, including RoHS and REACH, reflecting Texas Instruments' dedication to environmental sustainability and the production of eco-friendly products.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2219 $51.1037
55+ $1.8231 $100.2705
85+ $1.7662 $150.1270
118+ $1.7092 $201.6856
152+ $1.6522 $251.1344
203+ $1.4813 $300.7039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,177 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess