EN
  • EN
  • DE

SNJ54ACT11J

Part No SNJ54ACT11J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Triple 3-Input Positive-AND Gates 14-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -24 mA
Lead Free Contains Lead
Logic Function AND
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 3
Number of Gates 3
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 10.5 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1001969-SNJ54ACT11J
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ACT11J CAD Model

Description

SNJ54ACT11J Triple 3-Input Positive-AND Gate

The SNJ54ACT11J is a high-performance, military-grade integrated circuit from Texas Instruments, renowned for its reliability and durability in demanding applications. This particular chip is part of the ACT family, which is known for its advanced CMOS technology that combines the speed of bipolar circuits with the low power consumption of CMOS technology. The SNJ54ACT11J is designed to operate over a broad voltage range and provides a robust gating function critical for a variety of digital operations.

This device features three independent 3-input positive-AND gates, which are fundamental components in digital electronics. Each gate has three inputs, making it ideal for applications that require complex logic functions or for combining multiple logic signals into a single output. These gates only output a high level when all their inputs are high, making them essential in creating control and timing functions.

The SNJ54ACT11J comes in a durable ceramic package, which is suitable for extreme environmental conditions often encountered in military and aerospace applications. The ceramic package not only provides excellent thermal properties but also protects the chip against mechanical stresses and chemical corrosion, ensuring long-term reliability and performance.

Key features of the SNJ54ACT11J include:

  • Operating Voltage Range: 4.5V to 5.5V
  • High Drive Output Current: 24 mA
  • Wide Operating Temperature Range: -55°C to 125°C
  • Low Power Consumption
  • Fast Propagation Delay
  • High Noise Immunity

Engineers and designers often choose the SNJ54ACT11J for mission-critical systems where failure is not an option. Its high-speed performance and low power dissipation make it an excellent choice for portable and battery-powered applications as well. With Texas Instruments' reputation for producing high-quality components, you can trust the SNJ54ACT11J to perform reliably in your most challenging projects.

Whether you're designing for the defense sector, space exploration, or any other application that requires robust and precise digital logic, the SNJ54ACT11J from Texas Instruments is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess