EN
  • EN
  • DE

SNJ54AHCT04J

Part No SNJ54AHCT04J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256532-SNJ54AHCT04J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54AHCT04J CAD Model

Description

The SNJ54AHCT04J is a high-performance, hex inverter integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This device features six independent inverter gates that are capable of converting digital signals from one logic level to another, making it an indispensable component in a variety of digital applications.

Key Features

  • Logic Type: Hex Inverter - The device contains six inverting gates that can be used independently.
  • Supply Voltage Range: 4.5V to 5.5V - It is designed to operate optimally within this voltage range, suitable for TTL (Transistor-Transistor Logic) environments.
  • Operating Temperature: -55°C to 125°C - The SNJ54AHCT04J is built to withstand extreme temperatures, ensuring reliable performance in harsh conditions.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads - This makes it compatible with various low-power Schottky TTL circuits.
  • Package: Ceramic DIP (Dual In-line Package) - The robust ceramic package ensures durability and reliability of the circuit.

Applications

The SNJ54AHCT04J is versatile and can be used in a multitude of electronic circuits, including:

  • Signal conditioning
  • Logic level translation
  • Wave shaping
  • Oscillator circuits
  • Pulse generators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54AHCT04J is no exception. Each unit is rigorously tested to meet the high standards of performance and reliability that customers expect from Texas Instruments. The device's ceramic package also contributes to its overall robustness, making it a reliable choice for mission-critical applications in the military and aerospace sectors.

Ordering Information

To order the SNJ54AHCT04J, or to request samples for testing, visit the Texas Instruments website or contact an authorized distributor. Ensure you reference the correct product code for accurate ordering and to receive the genuine product designed to meet your technical requirements.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2297 $60.9188
9+ $12.4962 $112.4658
13+ $12.1057 $157.3741
18+ $11.7152 $210.8736
23+ $11.3247 $260.4681
30+ $10.1532 $304.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess