EN
  • EN
  • DE

SNJ54AHCT138W

Part No SNJ54AHCT138W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256534-SNJ54AHCT138W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54AHCT138W CAD Model

Description

Product Overview: SNJ54AHCT138W

The SNJ54AHCT138W is a high-performance integrated circuit from Texas Instruments, designed for addressing and decoding applications in digital systems. It is a 3-to-8 line decoder/demultiplexer that features advanced silicon-gate CMOS technology, which provides a robust and reliable solution for a wide range of electronics applications. This device is particularly suitable for implementation in memory selection, data routing, and control functions across various digital platforms.

Key Features

  • Logic Family: The SNJ54AHCT138W belongs to the AHCT family, which is known for its high-speed CMOS technology. This ensures compatibility with TTL levels and provides a high drive capability.
  • Operating Voltage: This device operates over a broad voltage range, typically from 4.5V to 5.5V, allowing for flexible integration into various system voltages.
  • Pin Configuration: It comes in a 16-pin ceramic flat package (W package), which is designed for optimal heat dissipation and space-saving on PCBs.
  • Decoding Capability: The SNJ54AHCT138W can decode a 3-bit binary input to one of eight output lines, making it an essential component for complex digital systems that require efficient data distribution.
  • Multiple Enable Inputs: It includes two active-low and one active-high enable inputs, which simplify the design of address and chip-select decoding circuits.
  • Output Current: High-current outputs can drive up to 15 LSTTL loads, which is beneficial for driving heavier loads without additional buffering.

Applications

The SNJ54AHCT138W is a versatile component that can be used in a variety of applications, including:

  • Memory chip selection
  • Data multiplexing
  • Control logic for digital systems
  • Address decoding for microprocessors
  • Routing signals in communication systems

With its robust design and flexible functionality, the SNJ54AHCT138W from Texas Instruments is an ideal choice for designers looking to implement efficient and reliable decoding solutions in their digital systems.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
Spansion
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0277 $68.0554
4+ $27.9202 $111.6808
6+ $27.0477 $162.2862
8+ $26.1752 $209.4016
10+ $25.3027 $253.0270
14+ $22.6852 $317.5928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess