EN
  • EN
  • DE

SNJ54F241J

Part No SNJ54F241J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54F241 OCTAL BUFFERS/DRIVERS WIT / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F241
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673905-SNJ54F241J
Ultra Librarian 3D Model Ultra Librarian SNJ54F241J CAD Model

Description

The SNJ54F241J is a high-performance integrated circuit developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product falls into the category of logic - buffers, drivers, receivers, and transceivers, which are essential components in digital electronics for signal conditioning.

Key Features

  • Technology: The SNJ54F241J is built on advanced F-type BiCMOS technology, offering a perfect blend of speed and power efficiency.
  • Functionality: It features octal buffers and line drivers with 3-state outputs, allowing for high-speed operation and the capability to drive heavy loads.
  • Package: Encased in a sturdy 20-pin ceramic flat package (CFP), the device ensures reliability and robustness, suitable for a wide range of industrial applications.
  • Logic Level: The device operates at standard 5V logic levels, making it compatible with a multitude of digital systems.
  • Temperature Range: The SNJ54F241J is designed to perform over a broad temperature range, typically from -55°C to 125°C, ensuring functionality in extreme conditions.

Applications

The versatility of the SNJ54F241J makes it suitable for various applications, including:

  • Driving bus lines or buffer memory address registers
  • Use in systems that require high current drive and low power dissipation
  • Interface between different voltage levels within a system
  • General-purpose logic applications where signal integrity is paramount

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54F241J is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected for industrial and military-grade components. With its durable construction and proven design, the SNJ54F241J is a reliable choice for critical applications where failure is not an option.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This ensures that incorporating the SNJ54F241J into your designs is as seamless as possible, backed by the expertise of TI's technical support team.

Please note that the information provided here is a general overview. For detailed specifications and application guidance, refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess