The SNJ54HC03J is a high-quality integrated circuit manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of the HC family and is designed to deliver reliable performance for a wide range of electronic applications.
Key Features
- Logic Type: The SNJ54HC03J is a quadruple 2-input positive-NAND gate, providing essential logic functions for digital circuits.
- Operating Voltage: It operates within a voltage range of 2V to 6V, making it versatile for use in various systems with different power requirements.
- Package: This IC comes in a robust ceramic dual-inline package (DIP), specifically in a J-14 package, ensuring durable and reliable physical protection for the internal circuitry.
- Temperature Range: Designed for military and space applications, it has an extended temperature range from -55°C to 125°C, guaranteeing performance in extreme conditions.
- Technology: Utilizing advanced CMOS technology, the SNJ54HC03J offers low power consumption paired with high-speed capabilities.
Applications
The SNJ54HC03J is suitable for a variety of digital applications, including:
- Logic gate processing
- Signal processing
- Control systems
- Complex logic circuits
- Military and aerospace electronics
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SNJ54HC03J is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets industry standards for performance and reliability.
Support and Resources
Customers can access comprehensive technical support and resources for the SNJ54HC03J, including datasheets, application notes, and design resources, directly through the Texas Instruments website.
Ordering Information
For purchasing and detailed specifications, interested parties can refer to the Texas Instruments product page or contact authorized distributors. The part number SNJ54HC03J uniquely identifies this specific NAND gate IC within the Texas Instruments product range.