EN
  • EN
  • DE

SNJ54HC4040J

Part No SNJ54HC4040J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54HC4040 ASYNCHRONOUS 12-BIT BIN / Counter IC Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC4040
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896864-SNJ54HC4040J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC4040J CAD Model

Description

The SNJ54HC4040J is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability. This device is a member of the 4000 series logic family and is specifically a 12-stage binary ripple counter. Fabricated with high-performance silicon-gate CMOS technology, it boasts a blend of high density, low power consumption, and speed that is characteristic of CMOS integrated circuits.

Key Features

  • Counting and Frequency Division: With 12 flip-flops, each flip-flop divides the frequency of the input signal by two, thus providing significant utility in counting applications and frequency division.
  • Wide Operating Voltage Range: The SNJ54HC4040J operates over a broad voltage range from 2V to 6V, accommodating various application requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: The device is designed for low power consumption, making it an ideal choice for battery-operated or power-sensitive applications.
  • High Output Drive Capability: It can drive up to 15 LSTTL loads, showing its excellent output drive capabilities.
  • Asynchronous Reset: An asynchronous reset input is provided which resets the counter to its zero state.

Applications

The SNJ54HC4040J is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Time Delay Generators
  • Frequency Counters
  • Time-Division Multiplexing
  • Real-Time Clocks
  • Sequential State Machines

Quality and Reliability

Texas Instruments is committed to maintaining the highest standards of quality and reliability in its products. The SNJ54HC4040J is no exception, undergoing rigorous testing and quality control processes to ensure it meets the stringent requirements of the electronics industry. It is available in a ceramic Dual-In-Line (J) package, which provides excellent thermal and mechanical characteristics, ensuring long-term reliability even in harsh conditions.

Support and Resources

For engineers and designers, Texas Instruments offers comprehensive technical support and resources for the SNJ54HC4040J. This includes detailed datasheets, application notes, and design resources to facilitate the integration of the device into various projects and applications.

You May Also Be Interested in

Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0904 $64.1808
4+ $26.3306 $105.3224
6+ $25.5077 $153.0462
9+ $24.6849 $222.1641
11+ $23.8621 $262.4831
15+ $21.3936 $320.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess