The SNJ54LS10J is a high-performance, military-grade integrated circuit produced by Texas Instruments, renowned for its reliability and robustness in demanding applications. This device consists of three independent 3-input positive-NAND gates, designed for use in systems that require logic operations in a variety of digital circuits.
Key Features
- Logic Type: Triple 3-Input NAND Gate
- Supply Voltage Range: Operates from 4.75V to 5.25V, making it compatible with standard TTL levels.
- Operating Temperature: Military-grade temperature range from -55°C to 125°C, ensuring performance under extreme conditions.
- Package / Case: J-Lead Ceramic package for enhanced durability and thermal resistance.
- Logic Family: LS
- Mounting Type: Through-Hole
- High-Level Output Current: -0.4 mA
- Low-Level Output Current: 8 mA
Product Description
The SNJ54LS10J is a member of the LS logic family, which is known for its low power consumption and high speed. Each of the three NAND gates in the SNJ54LS10J can be used independently, giving designers flexibility in implementing complex logic functions. The device's J-Lead Ceramic package is not only robust but also offers excellent thermal properties, assuring stable operation over its full temperature range.
With its wide supply voltage range and compatibility with TTL signal levels, the SNJ54LS10J is suitable for interfacing with other TTL logic devices and can be easily incorporated into existing digital systems. Its high-level output current of -0.4 mA and low-level output current of 8 mA provide reliable output drive capabilities.
Whether used in military equipment, aerospace applications, or other high-reliability systems, the SNJ54LS10J from Texas Instruments stands out for its performance and durability. Its ability to operate in extreme conditions and maintain signal integrity makes it a preferred choice for engineers and designers working on mission-critical projects.