EN
  • EN
  • DE

SNJ54LS373W

Part No SNJ54LS373W
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS373
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1006229-SNJ54LS373W
Ultra Librarian 3D Model Ultra Librarian SNJ54LS373W CAD Model

Description

The SNJ54LS373W is a high-performance, octal D-type transparent latch designed and manufactured by Texas Instruments. This integrated circuit is part of the 54LS series and is characterized by its robustness and reliability, making it suitable for a wide array of applications in the military, aerospace, and other industries requiring stringent quality standards.

Key Features

  • Logic Type: Octal D-Type Transparent Latches with 3-state outputs.
  • Package: The device is housed in a durable ceramic flat package (CFP), ensuring high resistance to environmental factors such as temperature and humidity.
  • Operating Temperature: The SNJ54LS373W is designed to operate over a wide temperature range, making it suitable for extreme environments.
  • 3-State Outputs: The latch features 3-state outputs which can be used in bus organized systems. When the output enable (OE) is high, the outputs are in a high impedance state, allowing for bidirectional data flow.

Performance and Quality

With a commitment to high standards, Texas Instruments ensures that the SNJ54LS373W offers reliable performance. The device's fast propagation delay and setup times are ideal for high-speed operations. Additionally, the SNJ54LS373W is part of Texas Instruments' military-grade product offerings and meets the requirements of the MIL-STD-883 standard for electronic components used in military and aerospace electronic systems.

Applications

The versatile nature of the SNJ54LS373W allows it to be used in various applications, including:

  • Buffering and interfacing in digital systems
  • Memory address latching
  • Data storage and transfer in microprocessor systems
  • Industrial control systems
  • Communication systems

In conclusion, the SNJ54LS373W from Texas Instruments is a reliable choice for designers looking for a military-grade octal latch with high performance and versatility. Its robust packaging and temperature resilience make it an excellent choice for demanding applications where quality cannot be compromised.

You May Also Be Interested in

Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9552 $62.9552
2+ $51.6555 $103.3110
3+ $50.0413 $150.1239
5+ $48.4270 $242.1350
6+ $46.8128 $280.8768
8+ $41.9701 $335.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess