EN
  • EN
  • DE

TB5D1MLDR

Part No TB5D1MLDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16SOIC / 4/0 Driver 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Driver
Number of Drivers/Receivers 4/0
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TB5D1
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 847876-TB5D1MLDR
Ultra Librarian 3D Model Ultra Librarian TB5D1MLDR CAD Model

Description

The TB5D1MLDR is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This particular product is part of Texas Instruments' extensive line of interface products, specifically tailored for high-speed signal conditioning and processing applications.

Key Features

  • High-Speed Differential Driver: The TB5D1MLDR is equipped with a differential line driver that ensures rapid data transmission with reduced noise, making it ideal for high-speed communication.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, as it is designed to operate with minimal power consumption, thereby extending the life of battery-powered devices and reducing the overall energy footprint of the system.
  • Wide Operating Temperature Range: With an operating temperature range that spans from -40°C to 85°C, this device is robust and reliable across various environmental conditions.
  • Small Footprint: The TB5D1MLDR comes in a compact package, which is perfect for space-constrained applications without compromising on performance.

Applications

The versatility of the TB5D1MLDR makes it suitable for a broad range of applications. It is commonly utilized in:

  • Telecommunications Equipment
  • Networking Hardware such as Routers and Switches
  • Industrial Control Systems
  • Data Acquisition Systems
  • High-Speed Data Transmission Lines

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The TB5D1MLDR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial use.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools through the Texas Instruments website. Additionally, Texas Instruments provides technical support from experienced engineers to assist with the integration of the TB5D1MLDR into various applications.

For those looking to incorporate high-speed signal processing and conditioning into their designs, the TB5D1MLDR from Texas Instruments represents a reliable and efficient solution backed by a company with a proven track record of innovation and support.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess