EN
  • EN
  • DE

DS2120E/TR

Part No DS2120E/TR
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Terminators
Manufacturer Maxim Integrated
Win Source Part Number 253842-DS2120E/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2120E/TR CAD Model

Description

The Maxim Integrated DS2120E/TR is a high-performance, telephone-interface circuit designed to facilitate the creation of versatile, feature-rich communication systems. This integrated circuit (IC) is specifically engineered to work in a wide array of telephone-related applications, ranging from voice-over-IP (VoIP) systems to PBXs, and from answering machines to modem interfaces.

Key Features

  • Integrated DTMF Decoder: The DS2120E/TR comes with a Dual-Tone Multi-Frequency (DTMF) decoder, which is essential for recognizing user input on telephone keypads, enabling interactive services and automated processes.
  • High-Voltage Operation: This IC is capable of handling high-voltage operations, which is critical for interfacing with telephone lines that carry ring voltages significantly above standard logic levels.
  • Programmable Gain Settings: It offers programmable gain settings, allowing customization for different system requirements and ensuring optimal performance across various scenarios.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2120E/TR minimizes energy usage, making it suitable for power-sensitive applications.

Applications

The versatility of the DS2120E/TR makes it an ideal choice for developers and engineers looking to implement it in:

  • VoIP Hardware
  • Teleconferencing Equipment
  • Interactive Voice Response (IVR) Systems
  • Caller ID Applications

Package and Availability

The DS2120E/TR is available in a tape and reel (TR) package, which facilitates automated assembly processes and is well-suited for mass production. Maxim Integrated's commitment to quality ensures that each IC meets the highest standards of reliability and performance.

Why Choose Maxim Integrated's DS2120E/TR?

With Maxim Integrated's reputation for producing robust and reliable integrated circuits, the DS2120E/TR stands out as a top choice for developers looking to incorporate reliable telephone interface capabilities into their products. Its combination of features, including DTMF decoding and programmable gain, along with its high-voltage operation and low power consumption, make it a versatile and efficient solution for a wide range of telecommunication applications.

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Lowest to $25.0254
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.2798
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6380 $58.0360
54+ $2.1645 $116.8830
83+ $2.0975 $174.0925
114+ $2.0293 $231.3402
148+ $1.9623 $290.4204
197+ $1.7591 $346.5427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess