EN
  • EN
  • DE

TCA6416RTWT

Part No TCA6416RTWT
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1106303-TCA6416RTWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA6416RTWT CAD Model

Description

Overview of the TCA6416RTWT from Texas Instruments

The TCA6416RTWT is a robust and versatile 16-bit I/O expander from Texas Instruments, designed to provide additional input/output (I/O) ports to a microcontroller or microprocessor via a two-wire I²C interface. This makes it an ideal solution for systems that require more I/O ports than those provided by the core processor, particularly in applications where board space is at a premium.

With its wide operating voltage range of 1.65V to 5.5V, the TCA6416RTWT is highly flexible and can be used in various logic-level environments, making it suitable for interfacing with both low-voltage and standard 5V logic devices. This level of versatility ensures that the device can be integrated into a broad array of applications, from consumer electronics to industrial control systems.

Key Features and Benefits

  • Extended I/O Capabilities: The device expands the I/O capabilities of a host processor by providing an additional 16 I/O ports, which can be configured as either inputs or outputs.
  • Low Power Consumption: Designed for power-sensitive applications, the TCA6416RTWT features a low standby current, which is particularly beneficial for battery-operated devices.
  • Interrupt Function: The built-in interrupt function allows the device to alert the host processor of input changes, thereby reducing the need for the processor to continuously poll the expander, saving valuable processing power and energy.
  • High-Speed I²C Interface: The I²C interface supports standard (100 kbps), fast (400 kbps), and fast-mode plus (1 Mbps) operation, providing flexibility in communication speed.
  • Robust ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.

Applications

The TCA6416RTWT is particularly useful in a variety of applications where additional I/O ports are necessary. Common uses include:

  • Server and telecom infrastructure
  • Industrial automation and control systems
  • Consumer electronics, such as gaming consoles and smart appliances
  • Portable and battery-operated devices
  • Expansion of GPIOs for CPUs, MPUs, and MCUs

In summary, the TCA6416RTWT from Texas Instruments is a practical and efficient solution for expanding the I/O capabilities of a wide range of electronic systems, offering ease of use, flexibility, and reliability in a compact package.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Microchip Technology
Lowest to $1.6007
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Lowest to $4.0625
Microchip Technology
Lowest to $2.9105
Microchip Technology
Lowest to $1.1320

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess