EN
  • EN
  • DE

TCAN11623DMTRQ1

Part No TCAN11623DMTRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description AUTOMOTIVE CAN-FD TRANSCEIVER WI / 1/1 Transceiver CANbus 14-VSON (3x4.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex -
Data Rate -
Voltage - Supply 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (3x4.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356004-TCAN11623DMTRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN11623DMTRQ1 CAD Model

Description

The TCAN11623DMTRQ1 from Texas Instruments is a high-performance automotive CAN (Controller Area Network) FD (Flexible Data-rate) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This component is specifically tailored for automotive applications and is compliant with the ISO11898-2, ISO11898-5, and ISO11898-6 standards, ensuring reliable communication in vehicle networks.

Key Features:

  • Enhanced Robustness: The TCAN11623DMTRQ1 is capable of withstanding the harsh conditions of automotive environments, featuring protection against voltage transients, electrostatic discharge (ESD), and loss of ground.
  • High-Speed Data Transmission: With support for CAN FD, this transceiver can handle data rates up to 5 Mbps, facilitating faster communication and higher bandwidth in modern vehicle networks.
  • Low-Power Mode: A standby mode with remote wake-up capability allows for reduced power consumption when the network is idle, contributing to lower overall energy usage in the vehicle.
  • Thermal Protection: Integrated thermal shutdown protection ensures that the device remains within safe operating temperatures, enhancing its reliability and longevity.

Applications:

  • Automotive body control modules
  • Advanced driver assistance systems (ADAS)
  • Powertrain and engine control units
  • Vehicle infotainment and telematics

The TCAN11623DMTRQ1 is available in a small 8-pin VSON package, making it suitable for space-constrained applications. Its design ensures minimal electromagnetic interference (EMI), which is critical for vehicle electronic systems. As a part of Texas Instruments' quality-assured automotive product line, the TCAN11623DMTRQ1 meets the rigorous AEC-Q100 Grade 1 standard, ensuring performance from -40°C to +125°C. With its advanced features and robust design, this transceiver is an ideal choice for modern automotive networks requiring high-speed, reliable data communication.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9887 $51.7062
62+ $1.6317 $101.1654
95+ $1.5807 $150.1665
131+ $1.5298 $200.4038
170+ $1.4788 $251.3960
227+ $1.3258 $300.9566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess