EN
  • EN
  • DE

THS1007IDAR

Part No THS1007IDAR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-BIT, 4 ANALOG INPUT, 6-MSPS, SIMULATANEOUS SAMPLING ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1266985-THS1007IDAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS1007IDAR CAD Model

Description

Introducing the THS1007IDAR from Texas Instruments

The THS1007IDAR is a cutting-edge data acquisition system (DAS) from Texas Instruments, designed to cater to a wide range of applications that require high-speed, multi-channel analog-to-digital conversion. This product is a stellar example of Texas Instruments' commitment to providing innovative solutions for the electronics industry.

At the heart of the THS1007IDAR is a high-performance, 10-bit analog-to-digital converter (ADC) capable of sampling rates up to 200 kilosamples per second (kSPS). This makes it an ideal choice for applications in medical imaging, portable instrumentation, and data acquisition systems where precise and rapid conversion of analog signals to digital data is crucial.

One of the standout features of the THS1007IDAR is its seven fully-differential input channels, which offer enhanced noise immunity and are particularly beneficial in environments with high electromagnetic interference (EMI). This multi-channel capability allows for simultaneous sampling of different signals, which is essential for advanced monitoring and control systems.

The device is housed in a compact 28-pin SSOP (Shrink Small Outline Package) that is both space-saving and easy to integrate into existing designs. Its low power consumption is another key benefit, making it suitable for battery-operated devices where energy efficiency is paramount.

Furthermore, the THS1007IDAR boasts a flexible input range and programmable gain options, giving designers the ability to tailor the device to their specific needs. The inclusion of an internal reference voltage simplifies the design process, while the external reference option allows for greater precision and customization.

With its robust design and advanced features, the THS1007IDAR from Texas Instruments is a reliable and versatile choice for professionals looking to enhance their data acquisition systems. Whether it's for industrial control, scientific research, or any other application that demands high-quality analog-to-digital conversion, the THS1007IDAR delivers performance that engineers can trust.

For more information and to view detailed specifications, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6072 $59.2144
5+ $24.2931 $121.4655
7+ $23.5340 $164.7380
9+ $22.7748 $204.9732
12+ $22.0157 $264.1884
16+ $19.7382 $315.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess