EN
  • EN
  • DE

THS4041CDGN

Part No THS4041CDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 165-MHz C-STABLE HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 400V/μs
-3db Bandwidth 165MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 2.5mV
Supply Current 8mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4041
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 1267085-THS4041CDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4041CDGN CAD Model

Description

Overview of Texas Instruments THS4041CDGN

The THS4041CDGN from Texas Instruments is a high-speed, voltage feedback amplifier that is designed to address a wide range of applications, including telecommunications, imaging, and test equipment. Its impressive slew rate and bandwidth make it an ideal choice for systems requiring high-performance signal conditioning.

Key Features

  • High Speed: With a slew rate of 1000 V/µs and a bandwidth of 165 MHz at a gain of +2, the THS4041CDGN is capable of handling fast signal transitions, ensuring minimal distortion in high-speed signal processing applications.
  • Low Distortion: The amplifier boasts a low harmonic distortion, which is critical for maintaining signal integrity in audio, video, and communication systems.
  • Flexible Power Supply: It operates with a wide supply range from ±2.5V to ±15V, allowing it to be used in various circuit configurations and with different power levels.
  • Robust Output Drive: Capable of delivering a robust output drive, the THS4041CDGN can handle loads down to 100Ω, making it versatile for driving both high-impedance and low-impedance loads.

Applications

  • Active Filters: The amplifier's high-speed characteristics make it suitable for constructing active filters that require precise signal conditioning.
  • Test Equipment: The THS4041CDGN can be used in the design of oscilloscopes and other test instruments that demand high bandwidth and fast response times.
  • Telecommunications: Its ability to handle fast signal transitions with low distortion is ideal for data acquisition in high-speed telecom networks.
  • Imaging Systems: The amplifier's performance is well-suited for driving the analog inputs of ADCs in imaging systems, where signal integrity is paramount.

Package and Quality

The THS4041CDGN is housed in an 8-pin MSOP PowerPAD package, which not only saves space on the PCB but also enhances thermal performance. Texas Instruments' commitment to quality ensures that this amplifier meets the stringent requirements of industrial and commercial applications, providing reliable and consistent performance.

In summary, the THS4041CDGN from Texas Instruments is a versatile, high-speed amplifier that is engineered to deliver superior signal amplification with low distortion across a wide range of applications. Its robust design and flexible power supply options make it a go-to choice for designers looking to optimize their signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess