EN
  • EN
  • DE

THS4140CDGNR

Part No THS4140CDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 205MHZ 8MSOP / SP Amp DIFF AMP Single ±16.5V/33V 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 450 V/μs
GBP - Gain Bandwidth Product 205MHz
-3db Bandwidth 160MHz
Current - Input Bias 5.1μA
Voltage - Input Offset 1mV
Operating Supply Current 13.2mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 4 V ~ 33 V, ±2 V ~ 16.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 796724-THS4140CDGNR
Popularity Medium
Supply and Demand Status Limited
Family Name THS4140
Introduction Date May 01, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian THS4140CDGNR CAD Model

Description

The Texas Instruments THS4140CDGNR is a high-speed, fully-differential I/O amplifier designed to meet the demanding needs of high-performance signal processing applications. This device is part of TI's extensive range of analog ICs, which are widely recognized for their quality, reliability, and cutting-edge technology.

Key Features

  • High-Speed Performance: With a wide bandwidth and fast slew rate, the THS4140CDGNR ensures minimal signal distortion in high-frequency applications, making it ideal for telecommunications, medical imaging, and professional audio equipment.
  • Fully-Differential Architecture: The amplifier's fully-differential inputs and outputs provide improved noise immunity and are capable of driving differential analog-to-digital converters (ADCs) effectively, which is crucial for maintaining signal integrity in digital signal processing chains.
  • Low Distortion: The device features very low harmonic distortion, which is essential for maintaining the fidelity of the original signal, particularly in high-resolution audio and instrumentation applications.
  • Flexible Power Supply: Operating from a ±5V to ±15V dual supply, the THS4140CDGNR offers designers flexibility in various system designs and the ability to work in different power environments.

Applications

The THS4140CDGNR is versatile and can be used in a wide range of applications, including:

  • Active filters
  • ADC buffer amplifiers
  • Differential line drivers and receivers
  • Professional audio equipment
  • Medical imaging systems
  • Test and measurement instrumentation

Package and Availability

The THS4140CDGNR comes in a compact 8-pin MSOP PowerPAD™ package, which not only saves space on the PCB but also enhances thermal performance. This product is available for purchase through Texas Instruments' official distributors, with options for bulk orders and sample requests to facilitate evaluation and prototyping for design engineers.

With its combination of speed, precision, and versatility, the Texas Instruments THS4140CDGNR stands out as an excellent choice for designers looking to push the boundaries of their signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4430 $56.6580
13+ $7.7482 $100.7266
20+ $7.5060 $150.1200
28+ $7.2639 $203.3892
36+ $7.0218 $252.7848
48+ $6.2954 $302.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess