EN
  • EN
  • DE

THS4140IDR

Part No THS4140IDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description THS4140IDR Ti
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 75 dB
Dual Supply Voltage 15 V
Gain Bandwidth Product 160 MHz
Input Bias Current 15 µA
Input Offset Voltage (Vos) 7 mV
Max Dual Supply Voltage 16.5 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 33 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Nominal Supply Current 16 mA
Number of Channels 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 15 V
Output Current 85 mA
Packaging Tape and Reel
Power Dissipation 1.02 W
Power Supply Rejection Ratio (PSRR) 70 dB
Resistance 14.4 MΩ
RoHS Compliant
Slew Rate 450 V/µs
Voltage Gain 67 dB
Win Source Part Number 1099280-THS4140IDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THS4140IDR CAD Model

Description

The Texas Instruments THS4140IDR is a high-speed, fully-differential input/output amplifier designed to meet a wide range of signal processing demands. This versatile device is well-suited for applications requiring high bandwidth and fast settling times, such as in telecommunications, test equipment, and active filter circuits.

Key Features

  • High Bandwidth: The THS4140IDR boasts a wide bandwidth of 150 MHz at a gain of +2, making it an excellent choice for high-frequency applications.
  • Fast Settling Time: With a settling time of just 20 ns to 0.1%, this amplifier enables quick response times in high-speed systems.
  • Fully-Differential Architecture: The fully-differential input and output help to minimize common-mode noise and provide improved signal integrity, which is essential for high-speed data acquisition and signal processing.
  • Flexible Power Supply: The device can operate with a single supply voltage ranging from 4.5 V to 5.5 V or a dual supply from ±2.25 V to ±2.75 V, providing design flexibility.
  • Low Distortion: With a total harmonic distortion (THD) of -80 dBc at 1 MHz, the THS4140IDR ensures high-fidelity signal amplification.

Applications

  • Telecommunications
  • Active Filtering
  • ADC/DAC Buffering
  • Test and Measurement Equipment
  • Video and Imaging Systems
  • Professional Audio Equipment

Package and Quality

The THS4140IDR is available in an 8-pin SOIC package, making it easy to integrate into a variety of circuit designs. Texas Instruments ensures high-quality and reliability, which is reflected in their rigorous testing and quality control processes for all their products.

Conclusion

Whether you're designing a system that requires high-speed data acquisition, an efficient telecommunications interface, or a high-performance audio application, the THS4140IDR from Texas Instruments provides the performance and reliability needed to meet the challenges of today's advanced electronic designs.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess