EN
  • EN
  • DE

THS7315D

Part No THS7315D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 3-Channel SDTV Video Amplifier with 5th-Order Filters and 5.2-V/V Gain | IC SDTV VIDEO AMP 3CH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Buffer
Output Type Rail-to-Rail
-3db Bandwidth 8.5MHz
Supply Current 16.5mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 2.85V ~ 5.25V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS7315
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1267250-THS7315D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7315D CAD Model

Description

Introducing the THS7315D Video Amplifier by Texas Instruments

The THS7315D is a state-of-the-art video amplifier crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). This compact, low-power device is specifically designed to facilitate video processing in a wide array of applications, ranging from portable to fixed video electronics. The THS7315D is part of TI's extensive portfolio of high-performance analog ICs, and it stands out for its exceptional functionality and reliability.

This versatile chip is a 3-channel, low-pass filter video amplifier, which makes it an ideal choice for SDTV video signals. The integrated filters are designed to have a -3 dB bandwidth of 8 MHz, which aligns perfectly with the requirements of standard-definition video signals. The filters help to attenuate unwanted high-frequency noise, ensuring a cleaner and more stable video output.

The THS7315D boasts an impressive slew rate and operates on a single 5V supply, which contributes to its low power consumption. This makes the device particularly suitable for battery-operated equipment, where power efficiency is a critical factor. Additionally, the amplifier is equipped with a 6-dB gain that is internally fixed, simplifying the design for engineers and reducing the need for external components.

One of the key features of the THS7315D is its Rail-to-Rail output, which allows the amplifier to drive the output signal to either the supply rail or ground, maximizing the dynamic range for the given supply voltage. This feature is especially beneficial for devices that require full use of the available voltage swing, such as portable media players and video cameras.

The THS7315D is supplied in an 8-pin SOIC package, which is not only space-saving but also compatible with standard PCB manufacturing processes. Its compact form factor and ease of integration make it a convenient choice for designers looking to streamline their product designs without compromising on performance.

In summary, the THS7315D from Texas Instruments represents a robust solution for video signal amplification and conditioning. Its low-power operation, integrated filters, and Rail-to-Rail output make it a highly desirable component for manufacturers and designers aiming to produce high-quality video applications.

You May Also Be Interested in

Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess