The TI16L8-15 from Texas Instruments is a high-performance programmable array logic (PAL) device designed to meet the needs of high-speed logic designers. This versatile component is part of the industry-renowned Texas Instruments semiconductor product line, known for its reliability and innovation. The TI16L8-15 offers a unique combination of speed and functionality, making it an ideal choice for a wide range of applications in the digital logic domain.
Key Features
- Speed: The TI16L8-15 is characterized for operation at 15 nanoseconds, providing the quick response needed for critical timing applications.
- Programmability: This PAL device is user-programmable, allowing for the implementation of personalized logic functions and the flexibility to adapt to specific design requirements.
- Output Options: It features 8 outputs that can be configured as registered or combinatorial, giving designers the ability to tailor the device to their specific needs.
- Input/Output Pins: The device includes 16 input pins, providing ample interfacing capabilities with other components in a system.
- Power Supply: The TI16L8-15 operates at a standard 5V power supply, making it compatible with a wide range of digital systems.
Applications
This PAL device is suited for various applications including, but not limited to:
- System control functions
- State machine implementations
- Address decoding
- Data routing and manipulation
- Complex combinational logic circuits
Design and Development Support
Texas Instruments provides comprehensive support for the TI16L8-15, including detailed datasheets, application notes, and design software tools. This ensures that engineers can quickly and effectively integrate the device into their designs and bring their products to market with confidence.
Note: The TI16L8-15 has been designed to be a drop-in replacement for many existing PAL devices, offering improved performance while maintaining a familiar footprint and pinout. This makes it an excellent choice for both new designs and upgrades to existing systems.