EN
  • EN
  • DE

TIBPAL16L8-30MJ

Part No TIBPAL16L8-30MJ
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description LOW-POWER HIGH-PERFORMANCE IMPAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Type PAL
Number of Macrocells 8
Voltage - Input 4.5V ~ 5.5V
Speed 30 ns
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 365901-TIBPAL16L8-30MJ
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-30MJ CAD Model

Description

The TIBPAL16L8-30MJ is a high-performance programmable array logic (PAL) device designed and manufactured by Texas Instruments. This device is part of the PAL family that offers a flexible and efficient solution for implementing custom logic functions in a wide range of digital applications.

Key Features

  • Speed: The TIBPAL16L8-30MJ boasts a maximum propagation delay time of 30ns, making it suitable for high-speed logic operations and critical timing applications.
  • Programmability: It can be programmed to perform a variety of logical functions based on user requirements, providing a versatile platform for digital circuit design.
  • Logic Elements: The device contains a matrix of AND gates and a set of programmable OR gates that can be connected to implement complex logic functions.
  • Input/Output Flexibility: This PAL device features 10 input/output pins that can be configured either as inputs to the AND array or as outputs from the OR array, offering design flexibility.
  • Monolithic Bipolar Technology: Constructed using Texas Instruments' advanced monolithic bipolar technology, the TIBPAL16L8-30MJ ensures reliable performance and durability.

Applications

The TIBPAL16L8-30MJ is ideal for a variety of applications where custom logic solutions are required. These include, but are not limited to:

  • Control systems
  • Signal processing
  • Communication systems
  • Data management
  • Automotive electronics
  • Industrial automation

Quality and Reliability

As with all Texas Instruments products, the TIBPAL16L8-30MJ is designed to meet high standards of quality and reliability. It is subjected to rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations.

Environmental and Regulatory Compliance

The TIBPAL16L8-30MJ complies with various environmental regulations, including RoHS (Restriction of Hazardous Substances), ensuring that it is suitable for use in a wide range of markets and applications that demand environmentally friendly components.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $3.7536
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess