EN
  • EN
  • DE

TIBPAL16R6-5CFN

Part No TIBPAL16R6-5CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS | IC PLD 5NS 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Programmable Type PAL
Parts Input Voltage (V) 5V
Speed 5ns
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number TIBPAL16R6-5C
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1267300-TIBPAL16R6-5CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R6-5CFN CAD Model

Description

Overview of TIBPAL16R6-5CFN

The TIBPAL16R6-5CFN is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This versatile component is part of Texas Instruments' PAL (Programmable Array Logic) series, which is well-regarded for its reliability and ease of use in various electronic applications. The device is specifically engineered to meet the needs of high-speed digital systems and offers a cost-effective solution for implementing logical functions.

Key Features

  • Programmable Logic Type: The TIBPAL16R6-5CFN is a programmable logic device that allows for customizable configuration of its logic gates to suit specific design requirements.
  • Speed: With a nominal speed of 5ns, this device is optimized for high-speed operations, making it suitable for performance-critical applications.
  • Pin Configuration: The device comes in a 20-pin CERDIP (Ceramic Dual In-line Package), denoted by the 'CFN' suffix in its part number, ensuring robust physical protection and reliable connectivity.
  • Power Supply: It operates on a standard 5V power supply, which is typical for logic devices, facilitating easy integration with other components in a digital system.
  • Temperature Range: The TIBPAL16R6-5CFN is designed to operate over a wide temperature range, making it suitable for various industrial and commercial environments.

Applications

The versatility of the TIBPAL16R6-5CFN allows it to be used in a wide array of applications. It is commonly employed in:

  • Custom logic circuits
  • State machine implementation
  • Address decoding
  • Data processing systems
  • Control systems
  • Timing circuits

Design and Development Support

For engineers and designers, Texas Instruments provides extensive support for the TIBPAL16R6-5CFN. This includes detailed datasheets, application notes, and programming tools to facilitate the device's integration into various systems. The programming of the device can be accomplished using industry-standard PAL programming equipment, which allows for rapid prototyping and iteration during the design phase.

In summary, the TIBPAL16R6-5CFN from Texas Instruments is a robust and flexible solution for implementing complex logic functions in a compact and efficient manner. Its high-speed performance and programmability make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1932 $55.9660
11+ $9.1842 $101.0262
17+ $8.8972 $151.2524
24+ $8.6102 $206.6448
31+ $8.3232 $258.0192
41+ $7.4622 $305.9502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess