EN
  • EN
  • DE

TIR1000PSR

Part No TIR1000PSR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC IRDA ENCODER/DECODER 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Infrared Encoder/Decoder
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 032192-TIR1000PSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIR1000PSR CAD Model

Description

The Texas Instruments TIR1000PSR is a cutting-edge interface IC designed to facilitate the seamless integration of IrDA (Infrared Data Association) wireless communication capabilities into a broad range of electronic devices. This sophisticated chip is specifically engineered to act as a serial infrared (SIR) encoder and decoder, conforming to the latest IrDA physical layer standards for wireless data transmission.

At the heart of the TIR1000PSR lies its ability to convert UART (Universal Asynchronous Receiver/Transmitter) signals into serial infrared (SIR) signals and vice versa. This allows devices equipped with the TIR1000PSR to communicate with other IrDA-compliant devices over short distances using infrared light, providing a reliable and low-power solution for wireless data exchange.

One of the key features of the TIR1000PSR is its support for a wide range of baud rates, from 2.4 kbps to 115.2 kbps, which ensures compatibility with various communication requirements and enhances its versatility for different applications. Additionally, the chip includes a built-in 16-byte FIFO (First In, First Out) buffer for both transmit and receive operations, which helps to optimize data flow and improve overall performance.

The TIR1000PSR is also recognized for its low power consumption, an essential attribute for battery-operated devices. It has a power-down feature that minimizes power usage when the infrared communication is not active, thereby extending the battery life of the host device. This makes it particularly suitable for portable electronics such as smartphones, laptops, and personal digital assistants (PDAs).

For designers and engineers, the TIR1000PSR offers a convenient and compact solution, available in a small-footprint SOIC (Small Outline Integrated Circuit) package. This allows for easy integration into existing designs without the need for significant layout changes, thus reducing time to market for new products.

In summary, the Texas Instruments TIR1000PSR is a highly versatile and efficient solution for adding infrared data communication capabilities to a wide array of electronic devices, combining ease of integration with robust performance and low power consumption.

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4383 $50.3405
85+ $1.1802 $100.3170
135+ $1.1433 $154.3455
185+ $1.1064 $204.6840
235+ $1.0696 $251.3560
315+ $0.9589 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess