EN
  • EN
  • DE

TL026CPS

Part No TL026CPS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DIFF AMP W/AGC HI-FREQ 8SO / Video Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 320 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 750106-TL026CPS
Ultra Librarian 3D Model Ultra Librarian TL026CPS CAD Model

Description

The TL026CPS is a high-performance, precision operational amplifier from Texas Instruments, designed to cater to a wide range of applications that require accurate signal conditioning. This operational amplifier stands out due to its unique combination of features that make it ideal for professional audio equipment, test instruments, and active filters, among other uses.

Key Features

  • High Slew Rate: The TL026CPS boasts an impressive slew rate, ensuring that the amplifier can handle rapid changes in input signals without distortion, making it perfect for high-speed signal processing applications.
  • Low Noise: Engineered to have low noise characteristics, this operational amplifier is an excellent choice for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • Wide Bandwidth: With a broad frequency response, the TL026CPS can accurately amplify signals across a wide range of frequencies, making it versatile for various applications.
  • Low Total Harmonic Distortion (THD): The device features low THD, which is crucial for maintaining the purity of the original signal, particularly in high-fidelity audio systems.
  • Robust Supply Voltage Range: It operates over a wide supply voltage range, accommodating different power supply configurations and ensuring flexibility in system design.

Applications

The TL026CPS is well-suited for a variety of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Analog Signal Processing
  • Test and Measurement Instruments
  • Control Systems

Product Specifications

Parameter Value Slew Rate Specified in datasheet Noise Level Specified in datasheet Bandwidth Specified in datasheet THD Specified in datasheet Supply Voltage Range Specified in datasheet

For detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the TL026CPS operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Analog Devices Inc.
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess