The TL072HIPWR is a high-performance operational amplifier brought to you by Texas Instruments. This device is part of the industry-leading TL07x series, known for its low-noise operation and high-voltage performance. The TL072HIPWR is designed to meet the rigorous requirements of professional audio equipment, high-fidelity systems, and a wide range of signal processing applications that demand quality and reliability.
Key Features
- Low Noise: The TL072HIPWR offers a low noise floor, making it ideal for audio preamplification and other applications where signal integrity is paramount.
- High Input Impedance: A high input impedance ensures that the operational amplifier will not load down signal sources and preserves signal quality throughout the signal chain.
- Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, ensuring versatility in its application.
- Low Harmonic Distortion: It provides low total harmonic distortion (THD), which is critical for maintaining the clarity and fidelity of the original signal.
- JFET Input: The JFET input stage offers high input impedance and low input bias current, which is beneficial for high-impedance signal sources.
Applications
The TL072HIPWR is suitable for a variety of applications, including:
- Professional Audio Equipment
- High-Fidelity Audio Preamps
- Analog Signal Processing
- Active Filters
- Sample and Hold Circuits
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±4V to ±18V
Input Offset Voltage
3 mV (max)
Input Bias Current
65 pA (typ)
Slew Rate
13 V/μs (typ)
Common-Mode Rejection Ratio (CMRR)
100 dB (typ)
The TL072HIPWR from Texas Instruments is a testament to the company's commitment to providing high-quality components that enhance the performance and functionality of electronic systems worldwide.