The TL094CN from Texas Instruments is a high-performance, quadruple operational amplifier that combines a wide range of features to offer versatility and reliability for a variety of applications. This integrated circuit is designed to provide optimal performance in audio, signal processing, and control systems.
Key Features
- Wide Supply Range: The TL094CN is capable of operating from a single supply of 3V to 36V or dual supplies of ±1.5V to ±18V, making it suitable for battery-operated devices as well as industrial applications.
- Low Power Consumption: With its low power design, it is ideal for use in power-sensitive applications.
- High Slew Rate: A high slew rate of 13 V/µs ensures fast response times, which is critical for high-speed signal processing.
- Large Output Voltage Swing: The output can swing 0V to V+ (less 1.5V) for single supply operation, providing a wide dynamic range.
- Low Input Bias Current: This feature makes it suitable for applications requiring high input impedance.
- Offset Voltage Adjustment: The TL094CN includes provisions for offset voltage adjustment, which can be used to null out offset voltage errors.
Applications
The TL094CN is a versatile component that can be used in a variety of electronic circuits. Some of its common applications include:
- Audio processing equipment
- Active filters
- Signal conditioning
- Data acquisition systems
- Analog-to-digital converters
- Control systems
- Professional audio equipment
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the TL094CN is no exception. It is built to meet the stringent requirements of the most demanding applications, ensuring consistent performance and longevity.
Package Information
The TL094CN comes in a standard 14-pin DIP (Dual In-line Package) that is easy to integrate into a wide range of electronic devices.