EN
  • EN
  • DE
  • IT

TL1451ACPWLE

Part No TL1451ACPWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SUAL PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268062-TL1451ACPWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1451ACPWLE CAD Model

Description

Overview of Texas Instruments TL1451ACPWLE

The TL1451ACPWLE is a versatile and efficient dual-output controller designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to cater to the demanding requirements of power supply systems that utilize pulse-width modulation (PWM) control. The device is housed in a TSSOP-16 package, offering a compact footprint suitable for space-constrained applications.

Key Features

  • Dual-Channel Control: The TL1451ACPWLE operates two channels with 180-degree phase shifting, which significantly reduces the input ripple current, thereby minimizing the size of the input filtering components.
  • Wide Input Voltage Range: It is designed to handle a broad range of input voltages, making it an ideal choice for various applications, from consumer electronics to industrial systems.
  • Adjustable Switching Frequency: The switching frequency of the TL1451ACPWLE is adjustable, providing design flexibility and enabling optimization of magnetic and filter components to achieve a compact and efficient power supply design.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Overcurrent Protection: The controller includes an overcurrent protection feature that helps to safeguard the power supply and the load from excessive current conditions.

Applications

The TL1451ACPWLE is suited for a wide array of applications, including:

  • DC to DC converters
  • Offline power supplies
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

Conclusion

With its robust feature set and flexible design options, the TL1451ACPWLE from Texas Instruments stands out as a reliable and adaptable solution for designers looking to optimize their power management systems. Its dual-channel architecture and comprehensive protection features make it a strong candidate for any application requiring efficient and reliable power control.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess