EN
  • EN
  • DE

TL1466IPMR

Part No TL1466IPMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 3.1 V to 12 V
Frequency - Switching 50kHz to 2MHz
Duty Cycle (Max) 100%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C to 75°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 127080-TL1466IPMR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1466IPMR CAD Model

Description

The TL1466IPMR is a high-performance, precision integrated circuit from the reputable manufacturer Texas Instruments. This product is designed to cater to a wide array of applications that require accurate control and processing of electrical signals. Known for its reliability and efficiency, the TL1466IPMR is a staple in the portfolios of engineers and designers who demand the best in electronic components.

Key Features

  • High Precision: The TL1466IPMR offers exceptional accuracy, making it ideal for critical applications where precision is paramount.
  • Durable Design: Encased in a robust package, this IC is capable of withstanding harsh conditions and is designed for long-term use.
  • Versatility: Its flexible nature allows it to be used in a variety of circuits, from simple designs to complex systems.
  • Low Power Consumption: This component is engineered to be energy-efficient, which is crucial for battery-powered devices and energy-sensitive projects.

Applications

The versatility of the TL1466IPMR makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control circuits
  • Communication equipment
  • Power management solutions
  • Data acquisition systems

Technical Specifications

The TL1466IPMR boasts a comprehensive set of technical specifications that cater to a demanding market. It operates over a broad temperature range and is compatible with multiple signal types. The exact specifications can be found in the detailed datasheet provided by Texas Instruments.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TL1466IPMR is no exception. Customers can expect reliable performance and longevity from this product. In addition, Texas Instruments provides extensive support and resources to help integrate this component into various designs.

For engineers and product designers seeking a reliable and precise integrated circuit, the TL1466IPMR from Texas Instruments is an excellent choice that promises to meet and exceed expectations in a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess