EN
  • EN
  • DE

TL16C2550IRHB

Part No TL16C2550IRHB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 16BYTE FIFO 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1.5Mbps
Supply Voltage - Operating 1.8 V to 5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 144080-TL16C2550IRHB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C2550IRHB CAD Model

Description

The TL16C2550IRHB is a versatile integrated circuit from Texas Instruments, designed to facilitate serial communication in embedded systems. This dual Universal Asynchronous Receiver/Transmitter (UART) is an essential component for applications requiring reliable data transfer between a microcontroller and other serial devices, such as computers, modems, and various peripherals.

Key Features

  • Dual Channel: The TL16C2550IRHB provides two independent UART channels, allowing simultaneous data handling for increased efficiency and flexibility in system design.
  • Enhanced Baud Rate: It supports baud rates up to 1.5 Mbps, which is suitable for high-speed communication requirements.
  • Programmable FIFOs: With 16-byte FIFOs for each transmitter and receiver, this device can handle high data throughput and reduce the overhead on the host processor.
  • Automatic In-Band Flow Control: The UART includes automatic hardware and software flow control, which helps prevent data loss during transmission.
  • Flexible Character Formatting: It allows 5-, 6-, 7-, or 8-bit character lengths, 1 or 2 stop bits, and even, odd, or no parity bit, which provides adaptability to various communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the TL16C2550IRHB operates with a low supply voltage, reducing the overall power consumption of the system.

Applications

The TL16C2550IRHB is suitable for a wide range of applications, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Data acquisition systems
  • Medical equipment

Quality and Reliability

As with all Texas Instruments products, the TL16C2550IRHB is manufactured to high standards of quality and reliability. It is available in a robust 32-pin QFN package, ensuring durability and longevity in various operating environments.

Whether you're developing sophisticated industrial machinery or designing a new consumer electronics product, the TL16C2550IRHB from Texas Instruments is an excellent choice for implementing dual-channel serial communication with ease and precision.

You May Also Be Interested in

NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Sipex Corporation
UART IC Channel
Lowest to $1.0400
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess