EN
  • EN
  • DE

UA78L12ACD

Part No UA78L12ACD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE-VOLTAGE REGULATORS | IC REG LINEAR 12V 100MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 27V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 1.7V at 40mA
Output Current 100mA
PSRR 42dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UA78L12
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1275517-UA78L12ACD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA78L12ACD CAD Model

Description

Product Overview: Texas Instruments UA78L12ACD Voltage Regulator

The Texas Instruments UA78L12ACD is a fixed-voltage integrated circuit voltage regulator designed to offer thermal overload protection, safe operating area protection, and high output stability over a wide range of operating temperatures. This regulator is capable of delivering a steady 12V output with a maximum output current of 100 mA. The UA78L12ACD is from Texas Instruments' UA78LxxAC series, known for their reliability and consistency in performance.

Key Features

  • Output Voltage: Precisely regulated 12V output, ideal for a wide variety of electronic applications.
  • Output Current: Capable of supplying up to 100 mA, suitable for small-scale operations.
  • Thermal Protection: Integrated thermal overload protection ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Safe Operating Area Protection: Limits the device's operation to safe predefined limits, enhancing its reliability and longevity.
  • Voltage Stability: Exhibits excellent stability under varying environmental conditions and load variations.
  • Package Type: Offered in an 8-Pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a PCB.

Applications

The UA78L12ACD is a versatile component that finds applications in a multitude of electronic devices. It is particularly well-suited for use in:

  • Power supplies for small electronic devices
  • Battery-powered equipment
  • Consumer electronics
  • Linear power regulators for embedded systems

Quality and Reliability

As with all Texas Instruments products, the UA78L12ACD is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a dependable performance over its lifetime. Whether for hobbyist projects or commercial products, the UA78L12ACD is an excellent choice for a stable and reliable voltage regulation solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3101 $51.1665
395+ $0.2545 $100.5275
610+ $0.2465 $150.3650
840+ $0.2386 $200.4240
1,085+ $0.2306 $250.2010
1,455+ $0.2068 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess