EN
  • EN
  • DE

TL16C552AFNR

Part No TL16C552AFNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL ASYNCH COMM 68-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Features Printer Port
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 032338-TL16C552AFNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C552AFNR CAD Model

Description

Product Overview: TL16C552AFNR

The TL16C552AFNR is a dual UART (Universal Asynchronous Receiver/Transmitter) integrated circuit, produced by the renowned semiconductor manufacturer Texas Instruments. This versatile component is designed to provide efficient serial communication for a variety of applications, with a focus on improved performance and reliability.

Key Features

  • Dual Channel: The TL16C552AFNR features two independent UART channels, allowing for simultaneous data handling on two different ports, which is ideal for multitasking environments.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO buffers that help to reduce the number of required interrupts to the CPU and improve data throughput, making the device highly suitable for high-speed serial data communication.
  • Programmable Baud Rate: The device supports a wide range of programmable baud rates, ensuring compatibility with various communication standards and flexibility for system design.
  • Modem Control Functions: It includes a complete set of modem control functions, which makes it perfect for use in systems that require remote control and diagnostics over a serial interface.
  • Power Management: With its low-power consumption and advanced power management features, the TL16C552AFNR is optimized for energy-efficient operation.

Applications

  • Point-of-Sale (POS) Terminals
  • Industrial Control Systems
  • Networking Equipment
  • Computer Peripheral Interface
  • Telecommunication Systems

Package and Quality

The TL16C552AFNR comes in a PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and reliability. This packaging is suitable for surface mounting and ensures a compact footprint on the PCB (Printed Circuit Board). Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, offering longevity and consistent performance for embedded systems.

Conclusion

Overall, the TL16C552AFNR from Texas Instruments stands as a powerful solution for designers looking to implement efficient serial communication in their systems. With its dual-channel capability, FIFO buffers, and comprehensive modem control functions, this UART IC is a versatile component that meets the needs of a wide spectrum of applications.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5847 $62.3388
8+ $12.7874 $102.2992
13+ $12.3878 $161.0414
17+ $11.9882 $203.7994
22+ $11.5886 $254.9492
29+ $10.3898 $301.3042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess