EN
  • EN
  • DE
  • IT

TL16C750EPFBR

Part No TL16C750EPFBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SINGLE UART
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201491-TL16C750EPFBR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Interface -UARTs (Universal Asynchronous Receiver Transmitter)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Features Internal Oscillator
Number of Channels 1
FIFO's 128 Byte
Protocol RS232, RS485
Data Rate (Max) 6Mbps
Voltage - Supply 1.62V ~ 1.98V, 2.75V ~ 2.75V, 3V ~ 3.6V
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TL16C750EPFBR CAD Model

Description

The Texas Instruments TL16C750EPFBR is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) integrated circuit designed for applications requiring efficient serial communication. This advanced peripheral is part of TI's extensive family of UARTs, known for their reliability and performance.

Key Features

  • High Data Rate: The device supports baud rates up to 3 Mbps, enabling high-speed data transfer which is essential for modern communication systems.
  • FIFO Buffers: Equipped with 64-byte FIFOs (First In First Out buffers) for both transmit and receive, the TL16C750EPFBR ensures smooth data flow and reduces the CPU overhead, which is critical in multitasking environments.
  • Programmable: It offers programmable hardware and software flow control, which allows customization for various application requirements.
  • Auto Flow Control: The device features automatic hardware flow control using CTS (Clear To Send) and RTS (Request To Send), which helps in preventing data loss during high-speed transmissions.
  • Flexible Operating Voltage: Operating at a voltage range of 2.3V to 3.6V, the TL16C750EPFBR is versatile for use in a broad range of applications and compatible with various logic levels.
  • Enhanced Features: It includes additional functionalities such as a sleep mode for power savings, a modem control, and an infrared (IrDA) encoder and decoder.

Applications

The TL16C750EPFBR is ideal for a wide array of applications that require efficient and reliable serial data communication. These include:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Telecommunications
  • Consumer electronics

Package and Quality

This device is offered in a 48-pin LQFP (Low-profile Quad Flat Package) which provides a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality standards, and the TL16C750EPFBR is no exception, ensuring reliable performance for critical applications.

You May Also Be Interested in

MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6825 $50.0475
8+ $13.6882 $109.5056
12+ $13.2605 $159.1260
16+ $12.8327 $205.3232
21+ $12.4049 $260.5029
27+ $11.1217 $300.2859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess