EN
  • EN
  • DE

TL16C752B

Part No TL16C752B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3-V DUAL UART WITH 64-BYTE FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268102-TL16C752B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C752B CAD Model

Description

The TL16C752B from Texas Instruments is a dual universal asynchronous receiver-transmitter (UART) integrated circuit, designed to handle serial communication in a variety of applications. This advanced IC features two independent UART channels, each with a 64-byte FIFO (First-In, First-Out) buffer, which significantly enhances data throughput and reduces CPU overhead, making it an ideal choice for high-speed serial data exchange.

Key Features

  • High Data Transfer Rate: Each UART channel is capable of supporting data rates up to 3 Mbps, allowing for rapid data transfer suitable for modern communication requirements.
  • 64-Byte FIFO Buffers: The large FIFO buffers help manage incoming and outgoing data streams efficiently, reducing the risk of data overrun and minimizing the need for immediate CPU intervention.
  • Programmable Baud Rate Generators: The baud rate generators can be programmed to select a wide range of baud rates to match specific communication protocols and requirements.
  • Flexible Operating Voltage: The device operates at a voltage range of 2.5V to 5.5V, accommodating various system power supplies and ensuring compatibility with both legacy and modern hardware interfaces.
  • Auto Flow Control: It supports automatic hardware and software flow control, which helps to prevent data loss during high-speed transmissions and receptions.
  • Enhanced Features: Additional features such as sleep mode, modem control signals, and an infrared (IrDA) encoder and decoder make the TL16C752B a versatile component for a broad array of applications.

Applications

The TL16C752B is utilized in a diverse set of applications, ranging from industrial control systems to consumer electronics. It is particularly well-suited for scenarios where multiple UART channels are required, such as:

  • Point of Sale (POS) systems
  • Telecommunication equipment
  • GPS receivers
  • Factory automation and process control
  • Network routers and switches

With its robust feature set and Texas Instruments' commitment to quality, the TL16C752B represents a reliable solution for sophisticated serial communication tasks.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
International Rectifier
Need more? Email Us
Atmel
Lowest to $8.5447
Qualcomm
Need more? Email Us
Panasonic
Lowest to $26.8133
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8579 $56.5737
7+ $15.4731 $108.3117
11+ $14.9896 $164.8856
14+ $14.5060 $203.0840
18+ $14.0225 $252.4050
24+ $12.5719 $301.7256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess